The 100C Series is a porcelain superchip multilayer capacitor designed for RF and microwave applications such as bypass, impedance matching, coupling, DC blocking, and tuning. It features a case size C measuring 0.250 inch by 0.250 inch, capacitance values from 1 pF to 2700 pF, and a rated working voltage up to 3600 VDC. The capacitor exhibits low ESR and ESL, high Q, ultra-stable performance, and a temperature coefficient of +90 ±30 PPM/°C from -55°C to +125°C. It meets MIL-STD-202 environmental standards and is offered in surface mount and leaded termination styles, including axial ribbon termination with silver leads and a box packaging option for 24 pieces.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100C Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications. High density Porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100C3R3BAW2500XB21 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |