The 100C Series Porcelain Superchip® Multilayer Capacitor is a high-Q, ultra-stable RF capacitor designed for bypass, coupling, DC blocking, and tuning in VHF/UHF RF power amplifiers, plasma chambers, and MRI coils. It is packaged in a Case C size measuring 0.230 in × 0.230 in with a thickness of 0.040 in, and is available in tape and reel (J36) configuration. The part has a capacitance of 150 pF, a rated working voltage of 2500 VDC, and a capacitance tolerance of ±5% (J). It operates from -55°C to +125°C with a temperature coefficient of +90 ±30 PPM/°C. The termination is tin/lead solder plated over a nickel barrier. It meets MIL-STD-202 environmental standards and features low ESR/ESL, high self-resonance, and hermetic porcelain construction.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100C Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications. High density Porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100C151JTN2500XJ36 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.50E-4 microF |