KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 100B7R5BW500XT

Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
Request a Quote Datasheet
Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 100B7R5BW500XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100B7R5BW500XT
Hi-Q Multilayer Ceramic Capacitors 100B7R5BW500XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet
Ceramic Capacitors - 478-100B7R5BW500XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B7R5BW500XTDKR-ND
Ceramic Capacitors 478-100B7R5BW500XTDKR-ND
CAP CER 7.5PF 500V P90 1111

CAP CER 7.5PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B7R5BW500XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B7R5BW500XTCT-ND
Ceramic Capacitors 478-100B7R5BW500XTCT-ND
CAP CER 7.5PF 500V P90 1111

CAP CER 7.5PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B7R5BW500XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B7R5BW500XTTR-ND
Ceramic Capacitors 478-100B7R5BW500XTTR-ND
CAP CER 7.5PF 500V P90 1111

CAP CER 7.5PF 500V P90 1111

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 100B7R5BW500XT 478-100B7R5BW500XTDKR-ND 478-100B7R5BW500XTCT-ND
Product Name Hi-Q Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Technology Multilayer
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 7.50E-6 microF
WVDC 500 volts 500 volts 500 volts
Lead Style Solder Plated Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details