6.8pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
6.8pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
6.8pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
Silicon RF Capacitors / Thin Film 500volts 6.8pF Product overview: 100B6R8BT500XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100B6R8BT500XT can be used for catalog matching and distributor lookup.
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-100B6R8BT500XTDKR-ND | 478-100B6R8BT500XTTR-ND | 68-100B6R8BT500XT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 6.8pF Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor |
| Applications | High Frequency; RF / Microwave; Bypass | High Frequency; RF / Microwave; Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 500 volts | 500 volts | 500 volts |