KYOCERA AVX Components Corporation Ceramic Capacitors 100B510JW500XT

Description
CAP CER 51PF 500V P90 1111
Request a Quote Datasheet
Description
CAP CER 51PF 500V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100B510JW500XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B510JW500XTTR-ND
Ceramic Capacitors 478-100B510JW500XTTR-ND
CAP CER 51PF 500V P90 1111

CAP CER 51PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B510JW500XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B510JW500XTDKR-ND
Ceramic Capacitors 478-100B510JW500XTDKR-ND
CAP CER 51PF 500V P90 1111

CAP CER 51PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B510JW500XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B510JW500XTCT-ND
Ceramic Capacitors 478-100B510JW500XTCT-ND
CAP CER 51PF 500V P90 1111

CAP CER 51PF 500V P90 1111

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100B510JW500XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100B510JW500XT
Hi-Q Multilayer Ceramic Capacitors 100B510JW500XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 478-100B510JW500XTTR-ND 478-100B510JW500XTDKR-ND 100B510JW500XT
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers