4.7pF ±0.25pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
4.7pF ±0.25pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
4.7pF ±0.25pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| DigiKey | DigiKey | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1284-100B4R7CW500XT1KCT-ND | 1284-100B4R7CW500XT1KDKR-ND | 100B4R7CW500XT1K |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Hi-Q Multilayer Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave; Bypass | High Frequency; RF / Microwave; Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| WVDC | 500 volts | 500 volts | 500 volts |