The 100B Series porcelain Superchip® multilayer capacitors are surface-mount RF/microwave components designed for bypass, coupling, DC blocking, tuning, and impedance matching in high-frequency circuits. They feature a case size of 0.110" x 0.110", operate up to +175°C, and support extended WVDC up to 1500 VDC. The part 100B471JW300XT corresponds to a 470 pF capacitor with ±5% tolerance, 300 VDC rated voltage, tin/lead solder plated over nickel barrier termination, and tape and reel packaging. Capacitance values range from 0.1 pF to 1000 pF, with a quality factor greater than 10,000 at 1 MHz and insulation resistance exceeding 105 Megohms at +125°C. The device meets MIL-STD-202 testing standards for thermal shock, moisture resistance, and life testing, with no piezoelectric or aging effects. Termination styles include surface mount and leaded variants, with RoHS compliance for specified models.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B471JW300XT |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 4.70E-4 microF |