KYOCERA AVX Components Corporation Ceramic Capacitors 100B390JW500XT1K

Description
39pF ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet
Description
39pF ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-100B390JW500XT1KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-100B390JW500XT1KCT-ND
Ceramic Capacitors 1284-100B390JW500XT1KCT-ND
39pF ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric)

39pF ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-100B390JW500XT1KDKR-ND - DigiKey
Thief River Falls, MN, United States
39pF ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric)

39pF ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-100B390JW500XT1KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-100B390JW500XT1KTR-ND
Ceramic Capacitors 1284-100B390JW500XT1KTR-ND
39pF ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric)

39pF ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100B390JW500XT1K - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100B390JW500XT1K
Hi-Q Multilayer Ceramic Capacitors 100B390JW500XT1K
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 1284-100B390JW500XT1KCT-ND 1284-100B390JW500XT1KDKR-ND 100B390JW500XT1K
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1701072 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers