The 100B Series is a porcelain Superchip® multilayer capacitor designed for RF and microwave applications, featuring a case size of 0.110 inch by 0.110 inch. It offers capacitance values from 0.1 pF to 1000 pF, with a standard WVDC up to 500 VDC and extended WVDC up to 1500 VDC for selected values. The capacitor operates from -55°C to +175°C, maintains a quality factor greater than 10,000 at 1 MHz, and meets MIL-STD-202 environmental standards. It is available in surface mount tape and reel packaging with termination styles including tin/lead solder plated over nickel barrier.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B361JT600X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 3.60E-4 microF |