Kyocera Corporation Ceramic Capacitors 100B300JTN500XT

Description
30pF ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet
Description
30pF ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-1672-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1672-2-ND
Ceramic Capacitors 1284-1672-2-ND
30pF ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric)

30pF ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1284-1672-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details