Kyocera Corporation Ceramic Capacitors 100B300GTN500XT1K

Description
CAP CER 30PF 500V P90 1111
Request a Quote Datasheet
Description
CAP CER 30PF 500V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100B300GTN500XT1KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 30PF 500V P90 1111

CAP CER 30PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B300GTN500XT1KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B300GTN500XT1KCT-ND
Ceramic Capacitors 478-100B300GTN500XT1KCT-ND
CAP CER 30PF 500V P90 1111

CAP CER 30PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B300GTN500XT1KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B300GTN500XT1KTR-ND
Ceramic Capacitors 478-100B300GTN500XT1KTR-ND
CAP CER 30PF 500V P90 1111

CAP CER 30PF 500V P90 1111

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-100B300GTN500XT1KDKR-ND 478-100B300GTN500XT1KCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - M15R102K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details