KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
2.7pF ±0.25pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
2.7pF ±0.25pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
2.7pF ±0.25pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
| Richardson RFPD | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 100B2R7CT500XT1K | 1284-100B2R7CT500XT1KDKR-ND | 1284-100B2R7CT500XT1KCT-ND |
| Product Name | Hi-Q Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Technology | Multilayer | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.70E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts |
| Lead Style | Tin Plated | Surface Mount (SMT) | Surface Mount (SMT) |