KYOCERA AVX Components Corporation Ceramic Capacitors 100B2R4BT500XT

Description
CAP CER 2.4PF 500V P90 1111
Request a Quote Datasheet
Description
CAP CER 2.4PF 500V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100B2R4BT500XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B2R4BT500XTCT-ND
Ceramic Capacitors 478-100B2R4BT500XTCT-ND
CAP CER 2.4PF 500V P90 1111

CAP CER 2.4PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B2R4BT500XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B2R4BT500XTTR-ND
Ceramic Capacitors 478-100B2R4BT500XTTR-ND
CAP CER 2.4PF 500V P90 1111

CAP CER 2.4PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B2R4BT500XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B2R4BT500XTDKR-ND
Ceramic Capacitors 478-100B2R4BT500XTDKR-ND
CAP CER 2.4PF 500V P90 1111

CAP CER 2.4PF 500V P90 1111

Buy Now Datasheet
Singapore, Singapore
2.4pF Capacitor
68-100B2R4BT500XT
2.4pF Capacitor 68-100B2R4BT500XT
Silicon RF Capacitors / Thin Film 500volts 2.4pF Product overview: 100B2R4BT500XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.4pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100B2R4BT500XT can be used for catalog matching and distributor lookup.

Silicon RF Capacitors / Thin Film 500volts 2.4pF Product overview: 100B2R4BT500XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.4pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100B2R4BT500XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100B2R4BT500XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100B2R4BT500XT
Hi-Q Multilayer Ceramic Capacitors 100B2R4BT500XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-100B2R4BT500XTCT-ND 478-100B2R4BT500XTDKR-ND 68-100B2R4BT500XT 100B2R4BT500XT
Product Name Ceramic Capacitors Ceramic Capacitors 2.4pF Capacitor Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1701185 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers