The 100B Series is a porcelain superchip multilayer capacitor designed for RF and microwave applications including bypass, coupling, tuning, and impedance matching. It features a case size of 0.110" x 0.110" and operates from -55°C to +175°C with extended WVDC up to 1500 VDC. Capacitance ranges from 0.1 pF to 1000 pF with tolerances as tight as ±0.1 pF, and it achieves a quality factor greater than 10,000 at 1 MHz. The device is hermetic, offers low ESR/ESL, and meets MIL-PRF-55681 standards with QPL-rated reliability. Termination styles include tin/lead solder-plated over nickel barrier and gold plating, in surface-mount tape and reel, vertical tape and reel, or axial ribbon configurations.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B240JP500XC100 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 2.40E-5 microF |