The 100B Series is a family of porcelain superchip® multilayer capacitors in case B size (.110" x .110"), offering capacitance from 0.1 pF to 1000 pF with extended voltage ratings up to 1500 VDC and operating temperatures up to 175°C. These capacitors feature low ESR/ESL, high Q, and stable performance with a temperature coefficient of +90 ±20 PPM/°C from -55°C to +125°C and +90 ±30 PPM/°C from +125°C to +175°C. They meet MIL-STD-202 environmental standards for thermal shock, moisture resistance, and life testing, with insulation resistance minimums of 106 MΩ at +25°C and 105 MΩ at +125°C depending on capacitance value. Packaging options include tape and reel in vertical or standard orientation.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B220GT500XC100 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 2.20E-5 microF |