KYOCERA AVX Components Corporation Ceramic Capacitors 100B201JW300XT

Description
200pF ±5% 300V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet
Description
200pF ±5% 300V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100B201JW300XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B201JW300XTCT-ND
Ceramic Capacitors 478-100B201JW300XTCT-ND
200pF ±5% 300V Ceramic Capacitor P90 1111 (2828 Metric)

200pF ±5% 300V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-100B201JW300XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B201JW300XTTR-ND
Ceramic Capacitors 478-100B201JW300XTTR-ND
200pF ±5% 300V Ceramic Capacitor P90 1111 (2828 Metric)

200pF ±5% 300V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-100B201JW300XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B201JW300XTDKR-ND
Ceramic Capacitors 478-100B201JW300XTDKR-ND
200pF ±5% 300V Ceramic Capacitor P90 1111 (2828 Metric)

200pF ±5% 300V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100B201JW300XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100B201JW300XT
Hi-Q Multilayer Ceramic Capacitors 100B201JW300XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 478-100B201JW300XTCT-ND 478-100B201JW300XTDKR-ND 100B201JW300XT
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details