The 100B Series RF/Microwave multilayer capacitors are porcelain Superchip® devices designed for bypass, coupling, DC blocking, tuning, and impedance matching in UHF/microwave applications. They feature a Case B size of 0.110 inches by 0.110 inches, capacitance values from 0.1 pF to 1000 pF, and extended working voltage up to 1500 VDC for 0.1 pF to 1000 pF models operating from -55°C to +125°C. The series offers operating temperatures up to 175°C, low ESR/ESL, high Q, and insulation resistance minimums of 105 MΩ at +25°C and 104 MΩ at +125°C. Devices meet MIL-STD-202 environmental standards for thermal shock, moisture resistance, and life testing, with no aging effects and negligible piezoelectric effects. The part 100B200MW500XC100 corresponds to a 20 pF capacitor with ±5% tolerance, 500 VDC working voltage, and Tin/Lead Solder Plated over Nickel Barrier termination in a Case B configuration, packaged for vertical tape and reel (C100 option).
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B200MW500XC100 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 2.00E-5 microF |