KYOCERA AVX Components Corporation Ceramic Capacitors 100B1R8BW500XT

Description
CAP CER 1.8PF 500V P90 1111
Request a Quote Datasheet
Description
CAP CER 1.8PF 500V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100B1R8BW500XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B1R8BW500XTTR-ND
Ceramic Capacitors 478-100B1R8BW500XTTR-ND
CAP CER 1.8PF 500V P90 1111

CAP CER 1.8PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B1R8BW500XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B1R8BW500XTCT-ND
Ceramic Capacitors 478-100B1R8BW500XTCT-ND
CAP CER 1.8PF 500V P90 1111

CAP CER 1.8PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B1R8BW500XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B1R8BW500XTDKR-ND
Ceramic Capacitors 478-100B1R8BW500XTDKR-ND
CAP CER 1.8PF 500V P90 1111

CAP CER 1.8PF 500V P90 1111

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100B1R8BW500XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100B1R8BW500XT
Hi-Q Multilayer Ceramic Capacitors 100B1R8BW500XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 478-100B1R8BW500XTTR-ND 478-100B1R8BW500XTDKR-ND 100B1R8BW500XT
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701020 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/052018 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details