KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
1.2pF ±0.25pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 100B1R2CT500XT | 1284-100B1R2CT500XT1KTR-ND |
| Product Name | Hi-Q Multilayer Ceramic Capacitors | Ceramic Capacitors |
| Technology | Multilayer | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.20E-6 microF | |
| WVDC | 500 volts | 500 volts |
| Lead Style | Tin Plated | Surface Mount (SMT) |