Silicon RF Capacitors / Thin Film 500volts 1pF Product overview: 100B1R0BT500XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100B1R0BT500XT can be used for catalog matching and distributor lookup.
CAP CER 1PF 500V P90 1111
CAP CER 1PF 500V P90 1111
CAP CER 1PF 500V P90 1111
Silicon RF Capacitors / Thin Film 500volts 1pF
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 68-100B1R0BT500XT | 478-100B1R0BT500XTTR-ND | 478-100B1R0BT500XTDKR-ND | 100B1R0BT500XT |
| Product Name | 1pF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | |||
| Capacitance Range | 1.00E-6 microF | |||
| WVDC | 500 volts | 500 volts | 500 volts | |
| WVAC | 500 to ? volts | 500 volts | 500 volts |