Kyocera Corporation Ceramic Capacitors 100B181JTN300XT1K

Description
180pF ±5% 300V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet
Description
180pF ±5% 300V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-100B181JTN300XT1KCT-ND - DigiKey
Thief River Falls, MN, United States
180pF ±5% 300V Ceramic Capacitor P90 1111 (2828 Metric)

180pF ±5% 300V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-100B181JTN300XT1KDKR-ND - DigiKey
Thief River Falls, MN, United States
180pF ±5% 300V Ceramic Capacitor P90 1111 (2828 Metric)

180pF ±5% 300V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-100B181JTN300XT1KTR-ND - DigiKey
Thief River Falls, MN, United States
180pF ±5% 300V Ceramic Capacitor P90 1111 (2828 Metric)

180pF ±5% 300V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1284-100B181JTN300XT1KCT-ND 1284-100B181JTN300XT1KDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-107AXZ016MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Operating Temperature 105 C (221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701116 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details