KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 100B181JT300XT

Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
Request a Quote Datasheet
Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 100B181JT300XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100B181JT300XT
Hi-Q Multilayer Ceramic Capacitors 100B181JT300XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet
Ceramic Capacitors - 478-100B181JT300XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B181JT300XTTR-ND
Ceramic Capacitors 478-100B181JT300XTTR-ND
CAP CER 180PF 300V P90 1111

CAP CER 180PF 300V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B181JT300XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B181JT300XTCT-ND
Ceramic Capacitors 478-100B181JT300XTCT-ND
CAP CER 180PF 300V P90 1111

CAP CER 180PF 300V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B181JT300XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B181JT300XTDKR-ND
Ceramic Capacitors 478-100B181JT300XTDKR-ND
CAP CER 180PF 300V P90 1111

CAP CER 180PF 300V P90 1111

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 100B181JT300XT 478-100B181JT300XTTR-ND 478-100B181JT300XTDKR-ND
Product Name Hi-Q Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Technology Multilayer
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 336AVD035MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701315 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details