The 100B Series is a family of RF/microwave multilayer capacitors with a case size of 0.110" x 0.110", offering capacitance values from 0.1 pF to 1000 pF and a standard working voltage up to 500 VDC, with extended voltage rating up to 1500 VDC for select values. The series features low ESR/ESL, high Q, and operates from -55°C to +175°C depending on capacitance. It meets MIL-STD-202 environmental standards, has an insulation resistance of at least 10^5 MΩ at +25°C, and maintains a capacitance drift of ±(0.02% or 0.02 pF), whichever is greater. Packaging includes tape and reel options, and terminal styles include tin/lead solder plated over nickel barrier. The part number 100B120FT500XC100 includes a trailing ordering code not requiring specification adjustment.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B120FT500X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.20E-5 microF |