Kyocera Corporation Ceramic Capacitors 100B102JP50XT

Description
1000pF ±5% 50V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 50V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-1466-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1466-6-ND
Ceramic Capacitors 1284-1466-6-ND
1000pF ±5% 50V Ceramic Capacitor P90 1111 (2828 Metric)

1000pF ±5% 50V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1466-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1466-1-ND
Ceramic Capacitors 1284-1466-1-ND
1000pF ±5% 50V Ceramic Capacitor P90 1111 (2828 Metric)

1000pF ±5% 50V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1466-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1466-2-ND
Ceramic Capacitors 1284-1466-2-ND
1000pF ±5% 50V Ceramic Capacitor P90 1111 (2828 Metric)

1000pF ±5% 50V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1284-1466-6-ND 1284-1466-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details