Kyocera Corporation Ceramic Capacitors 100B102GTN50XT1K

Description
1000pF ±2% 50V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet
Description
1000pF ±2% 50V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-100B102GTN50XT1KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-100B102GTN50XT1KTR-ND
Ceramic Capacitors 1284-100B102GTN50XT1KTR-ND
1000pF ±2% 50V Ceramic Capacitor P90 1111 (2828 Metric)

1000pF ±2% 50V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-100B102GTN50XT1KDKR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±2% 50V Ceramic Capacitor P90 1111 (2828 Metric)

1000pF ±2% 50V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-100B102GTN50XT1KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-100B102GTN50XT1KCT-ND
Ceramic Capacitors 1284-100B102GTN50XT1KCT-ND
1000pF ±2% 50V Ceramic Capacitor P90 1111 (2828 Metric)

1000pF ±2% 50V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1284-100B102GTN50XT1KTR-ND 1284-100B102GTN50XT1KDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 338-4105-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details