The 100B Series is a porcelain superchip® multilayer capacitor for RF/microwave applications with a case size of 0.110" x 0.110" and an operating temperature range up to 175°C. It offers capacitance values from 0.1pF to 1000pF, a standard working voltage DC up to 500V for the 100pF value, and an extended WVDC of 500VDC across the range. The part features low ESR/ESL, high Q factor greater than 10,000 at 1 MHz, and meets Mil-STD-202 environmental standards. Termination is tin/lead solder plated over nickel barrier with tape and reel packaging.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B101GT500XT |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.00E-4 microF |