The 100B Series is a porcelain Superchip® multilayer capacitor for RF and microwave applications, housed in case size B measuring 0.110 inch by 0.110 inch. It offers capacitance from 0.1 pF to 1000 pF, with a standard working voltage of up to 500 VDC and an extended working voltage of up to 1500 VDC for capacitors 1000 pF and below, operating from -55°C to +175°C. It features low ESR/ESL, high Q factor greater than 10,000 at 1 MHz, thermally stable performance with a TCC of +90 ±20 ppm/°C from -55°C to +125°C and +90 ±30 ppm/°C from +125°C to +175°C, and meets MIL-STD-202 environmental standards. The part is available in tape and reel packaging with tin/lead solder-plated terminations.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B0R9BP500XT |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |