0.5pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
0.5pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
0.5pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
Silicon RF Capacitors / Thin Film MLC A/B/R Product overview: 100B0R5BT500XT1K from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100B0R5BT500XT1K can be used for catalog matching and distributor lookup.
| DigiKey | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1284-100B0R5BT500XT1KDKR-ND | 1284-100B0R5BT500XT1KTR-ND | 100B0R5BT500XT1K | 68-100B0R5BT500XT1K |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Hi-Q Multilayer Ceramic Capacitors | Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Applications | High Frequency; RF / Microwave; Bypass | High Frequency; RF / Microwave; Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| WVDC | 500 volts | 500 volts | 500 volts |