Silicon RF Capacitors / Thin Film 150volts 8.2pF Product overview: 100A8R2BW150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100A8R2BW150XT can be used for catalog matching and distributor lookup.
8.2pF ±0.1pF 150V Ceramic Capacitor P90
CAP CER 8.2PF 150V NONSTND
CAP CER 8.2PF 150V NONSTND
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 68-100A8R2BW150XT | 478-100A8R2BW150XTTR-ND | 478-100A8R2BW150XTDKR-ND |
| Product Name | 8.2pF Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Capacitance Range | 8.20E-6 microF | ||
| WVDC | 150 volts | 150 volts | 150 volts |
| WVAC | 150 to ? volts | 150 volts | 150 volts |