KYOCERA AVX Components Corporation 3.6pF Capacitor 100A3R6BW150XT

Description
Silicon RF Capacitors / Thin Film 150volts 3.6pF Product overview: 100A3R6BW150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.6pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100A3R6BW150XT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Silicon RF Capacitors / Thin Film 150volts 3.6pF Product overview: 100A3R6BW150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.6pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100A3R6BW150XT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6pF Capacitor
68-100A3R6BW150XT
3.6pF Capacitor 68-100A3R6BW150XT
Silicon RF Capacitors / Thin Film 150volts 3.6pF Product overview: 100A3R6BW150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.6pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100A3R6BW150XT can be used for catalog matching and distributor lookup.

Silicon RF Capacitors / Thin Film 150volts 3.6pF Product overview: 100A3R6BW150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.6pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100A3R6BW150XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100A3R6BW150XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100A3R6BW150XT
Hi-Q Multilayer Ceramic Capacitors 100A3R6BW150XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet
Ceramic Capacitors - 478-100A3R6BW150XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A3R6BW150XTDKR-ND
Ceramic Capacitors 478-100A3R6BW150XTDKR-ND
CAP CER 3.6PF 150V P90 0505

CAP CER 3.6PF 150V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 478-100A3R6BW150XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A3R6BW150XTTR-ND
Ceramic Capacitors 478-100A3R6BW150XTTR-ND
CAP CER 3.6PF 150V P90 0505

CAP CER 3.6PF 150V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 478-100A3R6BW150XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A3R6BW150XTCT-ND
Ceramic Capacitors 478-100A3R6BW150XTCT-ND
CAP CER 3.6PF 150V P90 0505

CAP CER 3.6PF 150V P90 0505

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 68-100A3R6BW150XT 100A3R6BW150XT 478-100A3R6BW150XTDKR-ND 478-100A3R6BW150XTTR-ND
Product Name 3.6pF Capacitor Hi-Q Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
Capacitance Range 3.60E-6 microF 3.60E-6 microF
WVDC 150 volts 150 volts 150 volts 150 volts
WVAC 150 to ? volts 150 volts 150 volts
Packing Method Reel Digi-Reel® Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX151K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details