Silicon RF Capacitors / Thin Film 150volts 30pF 5% Product overview: 100A300JW150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100A300JW150XT can be used for catalog matching and distributor lookup.
30pF ±5% 150V Ceramic Capacitor P90 0505 (1313 Metric)
30pF ±5% 150V Ceramic Capacitor P90 0505 (1313 Metric)
30pF ±5% 150V Ceramic Capacitor P90 0505 (1313 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 68-100A300JW150XT | 1284-1420-1-ND | 1284-1420-6-ND |
| Product Name | 30pF Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| Capacitance Range | 3.00E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |
| WVDC | 150 volts | 150 volts | 150 volts |
| WVAC | 150 to ? volts | 150 volts | 150 volts |