KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.
2.2pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
2.2pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
2.2pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
| Richardson RFPD | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 100A2R2BW150XT1K | 1284-100A2R2BW150XT1KTR-ND | 1284-100A2R2BW150XT1KDKR-ND |
| Product Name | Hi-Q Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Technology | Multilayer | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.20E-6 microF | ||
| WVDC | 150 volts | 150 volts | 150 volts |
| Lead Style | Solder Plated | Surface Mount (SMT) | Surface Mount (SMT) |