Kyocera Corporation Ceramic Capacitors 100A220FW150XC

Description
22pF ±1% 150V Ceramic Capacitor P90
Request a Quote Datasheet
Description
22pF ±1% 150V Ceramic Capacitor P90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100A220FW150XC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
100A220FW150XC-ND
Ceramic Capacitors 100A220FW150XC-ND
22pF ±1% 150V Ceramic Capacitor P90

22pF ±1% 150V Ceramic Capacitor P90

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 100A220FW150XC-ND
Product Name Ceramic Capacitors
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details