KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 100A1R2CW150XT1K

Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.
Request a Quote
Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 100A Series is a porcelain Superchip® multilayer capacitor designed for RF/microwave applications such as bypass, coupling, and impedance matching. It features a Case A size of 0.055 in x 0.055 in, capacitance range from 0.1 pF to 100 pF, operating temperature from -55°C to +125°C, and extended working voltage up to 250 VDC. The capacitor has a quality factor greater than 10,000 at 1 MHz, negligible aging and piezoelectric effects, and meets MIL-PRF-55681 and MIL-STD-202 standards for thermal shock, moisture resistance, and insulation resistance. The termination style W indicates tin/lead solder plated over a nickel barrier.

Datasheet Summary
Powered by GS/AI

The 100A Series is a porcelain Superchip® multilayer capacitor designed for RF/microwave applications such as bypass, coupling, and impedance matching. It features a Case A size of 0.055 in x 0.055 in, capacitance range from 0.1 pF to 100 pF, operating temperature from -55°C to +125°C, and extended working voltage up to 250 VDC. The capacitor has a quality factor greater than 10,000 at 1 MHz, negligible aging and piezoelectric effects, and meets MIL-PRF-55681 and MIL-STD-202 standards for thermal shock, moisture resistance, and insulation resistance. The termination style W indicates tin/lead solder plated over a nickel barrier.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 100A1R2CW150XT1K - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100A1R2CW150XT1K
Hi-Q Multilayer Ceramic Capacitors 100A1R2CW150XT1K
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 100A1R2CW150XT1K
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers