KYOCERA AVX Components Corporation 1.2pF Capacitor 100A1R2BW150XT

Description
Silicon RF Capacitors / Thin Film 150volts 1.2pF Product overview: 100A1R2BW150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100A1R2BW150XT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Silicon RF Capacitors / Thin Film 150volts 1.2pF Product overview: 100A1R2BW150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100A1R2BW150XT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2pF Capacitor
68-100A1R2BW150XT
1.2pF Capacitor 68-100A1R2BW150XT
Silicon RF Capacitors / Thin Film 150volts 1.2pF Product overview: 100A1R2BW150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100A1R2BW150XT can be used for catalog matching and distributor lookup.

Silicon RF Capacitors / Thin Film 150volts 1.2pF Product overview: 100A1R2BW150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100A1R2BW150XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-100A1R2BW150XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A1R2BW150XTCT-ND
Ceramic Capacitors 478-100A1R2BW150XTCT-ND
CAP CER 1.2PF 150V P90 0505

CAP CER 1.2PF 150V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 478-100A1R2BW150XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A1R2BW150XTDKR-ND
Ceramic Capacitors 478-100A1R2BW150XTDKR-ND
CAP CER 1.2PF 150V P90 0505

CAP CER 1.2PF 150V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 478-100A1R2BW150XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A1R2BW150XTTR-ND
Ceramic Capacitors 478-100A1R2BW150XTTR-ND
CAP CER 1.2PF 150V P90 0505

CAP CER 1.2PF 150V P90 0505

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100A1R2BW150XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100A1R2BW150XT
Hi-Q Multilayer Ceramic Capacitors 100A1R2BW150XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 68-100A1R2BW150XT 478-100A1R2BW150XTCT-ND 478-100A1R2BW150XTDKR-ND 100A1R2BW150XT
Product Name 1.2pF Capacitor Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
Capacitance Range 1.20E-6 microF 1.20E-6 microF
WVDC 150 volts 150 volts 150 volts 150 volts
WVAC 150 to ? volts 150 volts 150 volts
Packing Method Reel Tape Reel Digi-Reel®
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701196 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details