KYOCERA AVX Components Corporation Ceramic Capacitors 100A150JT150XT

Description
15pF ±5% 150V Ceramic Capacitor P90 0505 (1313 Metric)
Request a Quote Datasheet
Description
15pF ±5% 150V Ceramic Capacitor P90 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-1598-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1598-2-ND
Ceramic Capacitors 1284-1598-2-ND
15pF ±5% 150V Ceramic Capacitor P90 0505 (1313 Metric)

15pF ±5% 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1598-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1598-1-ND
Ceramic Capacitors 1284-1598-1-ND
15pF ±5% 150V Ceramic Capacitor P90 0505 (1313 Metric)

15pF ±5% 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1598-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1598-6-ND
Ceramic Capacitors 1284-1598-6-ND
15pF ±5% 150V Ceramic Capacitor P90 0505 (1313 Metric)

15pF ±5% 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Singapore, Singapore
15pF Capacitor
68-100A150JT150XT
15pF Capacitor 68-100A150JT150XT
Silicon RF Capacitors / Thin Film 150volts 15pF 5% Product overview: 100A150JT150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100A150JT150XT can be used for catalog matching and distributor lookup.

Silicon RF Capacitors / Thin Film 150volts 15pF 5% Product overview: 100A150JT150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100A150JT150XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1284-1598-2-ND 1284-1598-6-ND 68-100A150JT150XT
Product Name Ceramic Capacitors Ceramic Capacitors 15pF Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - M39014/011305 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details