KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 100A101KTN150X

Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.
Request a Quote
Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 100A Series porcelain Superchip® multilayer capacitors are RF/microwave components designed for bypass, coupling, tuning, and impedance matching in high-frequency circuits. The part is available in case size A, measuring 0.055 inches by 0.055 inches, with a termination style designated as TN, which is a non-magnetic terminal formed by solder baked on a nickel barrier. The series offers a capacitance range of 0.1 pF to 100 pF, with a rated working voltage up to 250 VDC and a quality factor greater than 10,000 at 1 MHz. Operating temperature ranges from -55°C to +125°C. The capacitors exhibit ultra-stable performance, negligible aging and piezoelectric effects, and meet MIL-PRF-55681 and MIL-STD-202 environmental standards.

Datasheet Summary
Powered by GS/AI

The 100A Series porcelain Superchip® multilayer capacitors are RF/microwave components designed for bypass, coupling, tuning, and impedance matching in high-frequency circuits. The part is available in case size A, measuring 0.055 inches by 0.055 inches, with a termination style designated as TN, which is a non-magnetic terminal formed by solder baked on a nickel barrier. The series offers a capacitance range of 0.1 pF to 100 pF, with a rated working voltage up to 250 VDC and a quality factor greater than 10,000 at 1 MHz. Operating temperature ranges from -55°C to +125°C. The capacitors exhibit ultra-stable performance, negligible aging and piezoelectric effects, and meet MIL-PRF-55681 and MIL-STD-202 environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 100A101KTN150X - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100A101KTN150X
Hi-Q Multilayer Ceramic Capacitors 100A101KTN150X
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 100A101KTN150X
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details