The 100A Series is a line of porcelain Superchip® multilayer capacitors designed for RF and microwave applications, offering low ESR/ESL, high Q, and high self-resonance. It is available in Case A size, measuring 0.055 in × 0.055 in, with a capacitance range of 0.1 pF to 100 pF and a working voltage up to 250 VDC. The capacitor has an insulation resistance of at least 106 MΩ at 25°C and 105 MΩ at 125°C at rated WVDC, with a temperature coefficient of 90 ± 20 ppm/°C and an operating temperature range of -55°C to +125°C. The dielectric meets MIL-PRF-55681, and the device is hermetic, with tolerances from ±0.05 pF to ±20% depending on code. Termination styles include tin/lead solder plated over nickel, with options for tape and reel or vertical Cap-Pak® packaging.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100A0R6BP150XC100 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |