Kyocera Corporation RF Antennas 1005460F0-AM30L0300

Description
5G/4G FPC ANTENNA, 300MM SIDE CA
Request a Quote Datasheet
Description
5G/4G FPC ANTENNA, 300MM SIDE CA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1005460F0-AM30L0300-ND - DigiKey
Thief River Falls, MN, United States
5G/4G FPC ANTENNA, 300MM SIDE CA

5G/4G FPC ANTENNA, 300MM SIDE CA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-1005460F0-AM30L0300-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, CAT-M, IoT, LoRa, LPWA, LTE, M2M, NB-IoT, Sigfox
Primary Frequency Range 788.5 to 5500.0 MHz
Gain 2.5 to 4.2 dB
VSWR 2 to 2.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118907-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN03-310 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 3800.0 MHz
Technology Type Chip
View Details
3 suppliers
RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details