Kyocera Corporation RF Antennas 1005460F0-AC10L0200

Description
5G/4G FPC ANTENNA, 200MM SIDE CA
Request a Quote Datasheet
Description
5G/4G FPC ANTENNA, 200MM SIDE CA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1005460F0-AC10L0200-ND - DigiKey
Thief River Falls, MN, United States
5G/4G FPC ANTENNA, 200MM SIDE CA

5G/4G FPC ANTENNA, 200MM SIDE CA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-1005460F0-AC10L0200-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, IoT, LoRa, LPWA, LTE, M2M, NB-IoT, Sigfox
Primary Frequency Range 788.5 to 5500.0 MHz
Gain 2.5 to 4.2 dB
VSWR 2 to 2.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2766677 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers