Kyocera Corporation RF Antennas 1005190F0-AA70L0050

Description
7.5GHz UWB PCB Trace RF Antenna 6.5GHz ~ 8.5GHz 5.3dBi MHF Adhesive
Request a Quote Datasheet
Description
7.5GHz UWB PCB Trace RF Antenna 6.5GHz ~ 8.5GHz 5.3dBi MHF Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1005190F0-AA70L0050-ND - DigiKey
Thief River Falls, MN, United States
7.5GHz UWB PCB Trace RF Antenna 6.5GHz ~ 8.5GHz 5.3dBi MHF Adhesive

7.5GHz UWB PCB Trace RF Antenna 6.5GHz ~ 8.5GHz 5.3dBi MHF Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-1005190F0-AA70L0050-ND
Product Name RF Antennas
Applications UWB
Primary Frequency Range 7500.0 MHz
Gain 5.3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-8 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details