AVX Corporation SMT Antennas 1004796

Description
Embedded Broadband LTE/Cellular FR4 Ante
Request a Quote Datasheet
Description
Embedded Broadband LTE/Cellular FR4 Ante
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Antennas - 2024224 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
2024224
SMT Antennas 2024224
Embedded Broadband LTE/Cellular FR4 Ante

Embedded Broadband LTE/Cellular FR4 Ante

Supplier's Site
SMT Antennas - 2024223 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
2024223
SMT Antennas 2024223
Embedded Broadband LTE/Cellular FR4 Ante

Embedded Broadband LTE/Cellular FR4 Ante

Supplier's Site
SMD 400MHz 450MHz 698MHz Rf Antenna - 875-1004796 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MHz 450MHz 698MHz Rf Antenna
875-1004796
SMD 400MHz 450MHz 698MHz Rf Antenna 875-1004796
Antenna Embedded 3.1dBi Gain 400MHz/450MHz/698MHz /960MHz/2400MHz/2700 MHz 8-Pin SMD T/R Product overview: 1004796 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MHz, 450MHz, 698MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 400MHz, 450MHz, 698MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1004796 can be used for catalog matching and distributor lookup.

Antenna Embedded 3.1dBi Gain 400MHz/450MHz/698MHz/960MHz/2400MHz/2700MHz 8-Pin SMD T/R Product overview: 1004796 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MHz, 450MHz, 698MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 400MHz, 450MHz, 698MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1004796 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 478-1004796DKR-ND - DigiKey
Thief River Falls, MN, United States
600MHz, 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz LTE, LoRa, LPWAN, Sigfox Chip RF Antenna 600MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz 1.5dBi, 1.6dBi, 3.1dBi, 1.7dBi Solder Surface Mount

600MHz, 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz LTE, LoRa, LPWAN, Sigfox Chip RF Antenna 600MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz 1.5dBi, 1.6dBi, 3.1dBi, 1.7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-1004796TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1004796TR-ND
RF Antennas 478-1004796TR-ND
600MHz, 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz LTE, LoRa, LPWAN, Sigfox Chip RF Antenna 600MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz 1.5dBi, 1.6dBi, 3.1dBi, 1.7dBi Solder Surface Mount

600MHz, 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz LTE, LoRa, LPWAN, Sigfox Chip RF Antenna 600MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz 1.5dBi, 1.6dBi, 3.1dBi, 1.7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-1004796CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1004796CT-ND
RF Antennas 478-1004796CT-ND
600MHz, 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz LTE, LoRa, LPWAN, Sigfox Chip RF Antenna 600MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz 1.5dBi, 1.6dBi, 3.1dBi, 1.7dBi Solder Surface Mount

600MHz, 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz LTE, LoRa, LPWAN, Sigfox Chip RF Antenna 600MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz 1.5dBi, 1.6dBi, 3.1dBi, 1.7dBi Solder Surface Mount

Buy Now Datasheet
Cellular/lte Antenna, 2W, 600Mhz-2.7Ghz Rohs Compliant Kyocera Avx - 70AH6923 - Newark, An Avnet Company
Chicago, IL, United States
Cellular/lte Antenna, 2W, 600Mhz-2.7Ghz Rohs Compliant Kyocera Avx
70AH6923
Cellular/lte Antenna, 2W, 600Mhz-2.7Ghz Rohs Compliant Kyocera Avx 70AH6923
CELLULAR/LTE ANTENNA, 2W, 600MHZ-2.7GHZ ROHS COMPLIANT: YES

CELLULAR/LTE ANTENNA, 2W, 600MHZ-2.7GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 2024224 875-1004796 478-1004796DKR-ND 70AH6923
Product Name SMT Antennas SMD 400MHz 450MHz 698MHz Rf Antenna RF Antennas Cellular/lte Antenna, 2W, 600Mhz-2.7Ghz Rohs Compliant Kyocera Avx
Primary Frequency Range 1710.0 to 2160.0 MHz 600.0 to 2700.0 MHz
Gain 1.7 dB 1.5 to 3.1 dB
Form Factor / Mounting Internal Internal
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Standard Gain Horn - ModelSAS-583 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details