TUNABLE 5GHZ PCB ANTENNA, 200MM
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 478-1004292PT-AA10L0200-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, IoT, Matter, Wi-Fi, WLAN, Zigbee™ |
| Primary Frequency Range | 5487.0 MHz |
| Gain | 4.8 dB |
| VSWR | 2 :1 |