Kyocera Corporation RF Antennas 1004292PT-AA10L0050

Description
TUNABLE 5GHZ PCB ANTENNA, 50MM C
Request a Quote Datasheet
Description
TUNABLE 5GHZ PCB ANTENNA, 50MM C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1004292PT-AA10L0050-ND - DigiKey
Thief River Falls, MN, United States
TUNABLE 5GHZ PCB ANTENNA, 50MM C

TUNABLE 5GHZ PCB ANTENNA, 50MM C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-1004292PT-AA10L0050-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, IoT, Matter, Wi-Fi, WLAN, Zigbee™
Primary Frequency Range 5487.0 MHz
Gain 4.8 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2608503P - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1 dB
Connectors MHF
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers