TUNABLE 2.4GHZ/BLUETOOTH PCB ANT
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 478-1003893PT-AA10L0025-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, M2M, Wi-Fi, WLAN, ZigBee™ |
| Primary Frequency Range | 2442.0 MHz |
| Gain | 3.3 dB |
| VSWR | 1.5 :1 |