796MHz, 2.2GHz Cellular, LTE-M, NB-IoT, loRa, SigFox PCB Trace RF Antenna 698MHz ~ 894MHz, 1.71GHz ~ 2.69GHz 1.2dBi, 5dBi U.FL Adhesive
796MHz, 2.2GHz Cellular, LTE-M, NB-IoT, loRa, SigFox PCB Trace RF Antenna 698MHz ~ 894MHz, 1.71GHz ~ 2.69GHz 1.2dBi, 5dBi U.FL Adhesive
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 478-1002292F0-AA10L0100-ND | 1002292F0-AA10L0100 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; Cellular, LTE-M, NB-IoT, loRa, SigFox | Cellular, LTE-M, NB-IoT, loRa, SigFox |
| Primary Frequency Range | 796.0 to 2200.0 MHz | |
| Gain | 1.2 to 5 dB | |
| VSWR | 2.8 to 3 :1 |
Linear, Vertical