Kyocera Corporation RF Antennas 1002289F0-AA10L0050

Description
829MHz, 2.2GHz Cellular, LTE-M, NB-IoT, loRa, SigFox PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2.9dBi, 4.3dBi U.FL Adhesive
Request a Quote Datasheet
Description
829MHz, 2.2GHz Cellular, LTE-M, NB-IoT, loRa, SigFox PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2.9dBi, 4.3dBi U.FL Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1002289F0-AA10L0050-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 2.2GHz Cellular, LTE-M, NB-IoT, loRa, SigFox PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2.9dBi, 4.3dBi U.FL Adhesive

829MHz, 2.2GHz Cellular, LTE-M, NB-IoT, loRa, SigFox PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2.9dBi, 4.3dBi U.FL Adhesive

Buy Now Datasheet
RF Antennas - 1002289F0-AA10L0050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
829MHz, 2.2GHz Cellular, LTE-M, NB-IoT, loRa, SigFox PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2.9dBi, 4.3dBi U.FL Adhesive

829MHz, 2.2GHz Cellular, LTE-M, NB-IoT, loRa, SigFox PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2.9dBi, 4.3dBi U.FL Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 478-1002289F0-AA10L0050-ND 1002289F0-AA10L0050
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; Cellular, LTE-M, NB-IoT, loRa, SigFox Cellular, LTE-M, NB-IoT, loRa, SigFox
Primary Frequency Range 829.0 to 2200.0 MHz
Gain 2.9 to 4.3 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0011 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - NN02-220 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details
4 suppliers
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details