AVX Corporation RF Antennas 1002289

Description
700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Patch RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Patch RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1002289-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1002289-ND
RF Antennas 478-1002289-ND
700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Patch RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz U.FL (UMCC), IPEX MHF1 Adhesive

700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Patch RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
GSM & GPRS Antennas - 2024179 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2024179
GSM & GPRS Antennas 2024179
Flexible Printed Circuit ANTENNA, LTE, F

Flexible Printed Circuit ANTENNA, LTE, F

Supplier's Site
GSM & GPRS Antennas - 2024178 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2024178
GSM & GPRS Antennas 2024178
Flexible Printed Circuit ANTENNA, LTE, F

Flexible Printed Circuit ANTENNA, LTE, F

Supplier's Site
Fpc Embedded Antenna, 1.71-2.69Ghz; Antenna Type Kyocera Avx - 50AH3295 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Embedded Antenna, 1.71-2.69Ghz; Antenna Type Kyocera Avx
50AH3295
Fpc Embedded Antenna, 1.71-2.69Ghz; Antenna Type Kyocera Avx 50AH3295
FPC EMBEDDED ANTENNA, 1.71-2.69GHZ; Antenna Type:PCB; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Adhesive; Gain:-; VSWR:2.5; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

FPC EMBEDDED ANTENNA, 1.71-2.69GHZ; Antenna Type:PCB; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Adhesive; Gain:-; VSWR:2.5; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 478-1002289-ND 2024179 50AH3295
Product Name RF Antennas GSM & GPRS Antennas Fpc Embedded Antenna, 1.71-2.69Ghz; Antenna Type Kyocera Avx
Applications Cellular or PCS Terminal; Modem or Wireless Network; CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Basestation
Primary Frequency Range 700.0 to 2700.0 MHz 698.0 to ? MHz 1710.0 to 2690.0 MHz
VSWR 2.5 :1 2.5 :1
Technology Type Patch
Additional Features Cable - 25mm
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details