Kyocera Corporation RF Antennas 1001932FT-AA10L0250

Description
TUNABLE WI-FI 6E/BLUETOOTH FPC A
Request a Quote Datasheet
Description
TUNABLE WI-FI 6E/BLUETOOTH FPC A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1001932FT-AA10L0250-ND - DigiKey
Thief River Falls, MN, United States
TUNABLE WI-FI 6E/BLUETOOTH FPC A

TUNABLE WI-FI 6E/BLUETOOTH FPC A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-1001932FT-AA10L0250-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, M2M, Wi-Fi, WLAN, ZigBee™
Primary Frequency Range 2442.0 to 6525.0 MHz
Gain 2.5 to 6.11 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details