Kyocera Corporation RF Antennas 1001607

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz Adhesive
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1001607-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1001607-ND
RF Antennas 478-1001607-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz Adhesive

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-1001607-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; CDMA, DCS, GSM, PCS, UMTS, WCDMA
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers